Texas Instruments presents the JM38510/65711BRA, a high-reliability digital logic integrated circuit designed to meet the stringent requirements of military and aerospace applications. This product is part of Texas Instruments' range of semiconductors that are known for their exceptional quality and performance.
Key Features
- Military Specifications: The JM38510/65711BRA is manufactured in compliance with military specifications, ensuring that it can withstand the harsh conditions of military and aerospace environments.
- Temperature Range: This device operates over a wide temperature range, making it suitable for extreme operational scenarios.
- Package Type: Encased in a robust package, the JM38510/65711BRA is designed to protect the internal circuitry from physical stress and environmental factors.
- High Reliability: With Texas Instruments' commitment to quality, this integrated circuit guarantees high reliability for critical mission applications.
Applications
The JM38510/65711BRA is ideally suited for a variety of high-reliability applications, including:
- Avionic control systems
- Space exploration instrumentation
- Military communication devices
- Navigation and radar systems
Technical Specifications
The technical specifications of JM38510/65711BRA include:
- Logic Type: Specify the type of logic circuit, such as TTL, CMOS, etc.
- Supply Voltage: The range of voltages at which the IC can operate effectively.
- Operating Temperature: The full range of temperatures over which the device can function without failure.
- Pin Count: The number of pins on the IC, which correlates with its ability to connect to other components.
Quality and Support
Texas Instruments is renowned for its customer support and the quality of its products. The JM38510/65711BRA comes with TI's guarantee of quality and a support network to assist with any technical needs.
Ordering Information
To purchase the JM38510/65711BRA or to obtain more detailed information, including pricing and lead times, please contact Texas Instruments or an authorized distributor.