EN
  • EN
  • DE

LDC1000NHRT

Part No LDC1000NHRT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC INDUCTIVE TO DIGITAL CONVERTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Inductance-to-Digital Converter
Resolution (Bits) 16 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-WSON (5x4)
Win Source Part Number 1052104-LDC1000NHRT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety, Industrial, Metering, Computers & Computer Peripherals, Portable Devices, Medical
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LDC1000NHRT CAD Model

Description

The LDC1000NHRT is a highly innovative product from Texas Instruments (TI), which stands out as the world's first inductance-to-digital converter (LDC) for industrial, consumer, computing, and automotive applications. This state-of-the-art component is designed to offer precise inductance-to-digital conversions, enabling the development of highly reliable and sensitive proximity sensing and position detection systems.

LDC1000NHRT Inductance-to-Digital Converter

Key Features

  • Resolution: The LDC1000NHRT boasts a high-resolution 16-bit inductance-to-digital output, ensuring accurate and fine-grained detection of position or motion.
  • Frequency Range: It operates on a wide frequency range, which allows for use with a variety of inductive sensors.
  • Speed: With a data rate of up to 5 kHz, the LDC1000NHRT can provide real-time sensing capabilities, ideal for dynamic applications requiring quick response times.
  • Integration: The device integrates a LDC, a reference oscillator, and a digital signal processor, which simplifies design and reduces system complexity.

Applications

The versatility of the LDC1000NHRT enables its use in a broad spectrum of applications. It's particularly well-suited for creating contactless, wear-free sensors that need to withstand harsh environmental conditions. Some of these applications include:

  • Proximity sensing for industrial and consumer applications.
  • Position sensing in automotive systems.
  • Linear and rotational motion detection in computing technologies.
  • Fluid level measurement in sealed containers.

Advantages

By choosing the LDC1000NHRT, designers gain a component that offers unparalleled precision and durability, while also enjoying the benefits of reduced system complexity and increased longevity of sensor systems. The robustness of the LDC1000NHRT makes it an ideal choice for developing future-proof devices in a world that demands ever-increasing levels of sensitivity and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess