EN
  • EN
  • DE

LDC1001EPWRQ1

Part No LDC1001EPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IND TO DGT 24BIT 5M 16TSSOP / Inductance-to-Digital Converter 24 b 5M SPI 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Inductance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 5M
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number LDC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LDC1001EPWRQ1DKR,296-LDC1001EPWRQ1CT,296-LDC1001EPWRQ1TR,LDC1001EPWRQ1-ND
Standard Package 2,500
Win Source Part Number 995725-LDC1001EPWRQ1
Ultra Librarian 3D Model Ultra Librarian LDC1001EPWRQ1 CAD Model

Description

Product Overview: LDC1001EPWRQ1

The LDC1001EPWRQ1 is a highly integrated inductance-to-digital converter (LDC) from Texas Instruments, specifically designed for use in automotive and industrial applications. This innovative product offers precise inductance measurement capabilities, which are essential for a wide range of sensing applications, including position, motion, and rotation sensing.

Key Features

  • High-Resolution Inductance Measurement: The LDC1001EPWRQ1 provides high-resolution inductance measurement, enabling accurate sensing of position or motion.
  • Robust Design: With an operational temperature range suitable for harsh environments, this device is designed to meet the rigorous demands of automotive and industrial applications.
  • Flexible Interface: It features an I2C interface for easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered or energy-efficient systems.

Applications

The LDC1001EPWRQ1 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems such as gear position sensors, brake wear indicators, and suspension systems.
  • Industrial control systems, including contactless buttons, switches, and knobs.
  • Consumer electronics where non-contact sensing is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LDC1001EPWRQ1 is no exception. It is designed to meet the high standards required for automotive qualification (Q1), ensuring reliability and performance in critical applications.

Technical Specifications

The device is available in a small TSSOP-16 package, making it suitable for space-constrained applications. It operates over a supply voltage range of 3.3V to 5.5V and features a temperature range of -40°C to +125°C, ensuring functionality across a wide range of environmental conditions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation and tools to facilitate the integration of the LDC1001EPWRQ1 into your design.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4944 $62.4720
10+ $10.2519 $102.5190
16+ $9.9315 $158.9040
21+ $9.6111 $201.8331
27+ $9.2908 $250.8516
37+ $8.3296 $308.1952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess