EN
  • EN
  • DE

MAX679EUA

Part No MAX679EUA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3V CHARGE PUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20mA
Frequency - Switching 330kHz, 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Base Product Number MAX679
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829931-MAX679EUA
Ultra Librarian 3D Model Ultra Librarian MAX679EUA CAD Model

Description

Maxim Integrated's MAX679EUA Voltage Converter

The MAX679EUA from Maxim Integrated is a high-efficiency, low-power, voltage converter that is designed to meet the needs of a wide range of electronic applications. This versatile component is capable of providing a reliable power supply solution in a compact, surface-mount package, making it an ideal choice for space-constrained applications.

The MAX679EUA operates over a wide input voltage range, making it suitable for battery-powered devices where the input voltage can vary significantly. Its ability to provide a stable output voltage despite fluctuations in the input supply is a testament to its robust design and advanced circuitry. This feature is particularly beneficial for portable devices that require a consistent power supply for optimal performance.

One of the standout features of the MAX679EUA is its high efficiency, which allows it to convert power with minimal losses. This efficiency not only extends battery life but also reduces the heat generated by the device, thereby enhancing the overall reliability and longevity of the product it is used in. The low quiescent current of the MAX679EUA further contributes to its power-saving characteristics, making it an eco-friendly choice for energy-conscious designs.

The MAX679EUA is designed with simplicity in mind, requiring only a few external components to function. This ease of use accelerates the design process and simplifies integration into existing systems. Additionally, the device features protection mechanisms such as thermal shutdown and current limiting to safeguard against adverse conditions, ensuring the safety and durability of the end product.

With its small footprint, the MAX679EUA is ideal for portable devices, handheld instruments, and any application where space is at a premium. Its reliable performance and power efficiency make it a go-to voltage converter for engineers and designers looking to enhance their products with a high-quality power management solution.

Overall, the Maxim Integrated MAX679EUA voltage converter is a superior choice for those seeking a compact, efficient, and reliable power solution that is easy to implement and backed by the reputation of a leading manufacturer in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5071 $52.6065
35+ $2.8776 $100.7160
54+ $2.7877 $150.5358
75+ $2.6978 $202.3350
96+ $2.6079 $250.3584
129+ $2.3381 $301.6149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess