EN
  • EN
  • DE

MAX743CWE+T

Part No MAX743CWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV PROG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Buck-Boost
Output Type Programmable
Number of Outputs 2
Input Voltage MIN 4.2V
Voltage Input MAX 6V
Output Voltage ±12V, ±15V
Output Current 2A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 706387-MAX743CWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX743
Introduction Date July 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX743CWE+T CAD Model

Description

MAX743CWE+T Dual-Output, PWM Switch-Mode Regulator

The MAX743CWE+T from Maxim Integrated is a dual-output, PWM switch-mode regulator that can generate two independent output voltages from a single input voltage. It is capable of generating output voltages ranging from 5V to +/-15V or +/-12V, and it can provide up to 1A of current per output.

The MAX743CWE+T is ideal for a wide range of applications, including:

  • Industrial power supplies
  • Medical devices
  • Telecom equipment
  • Consumer electronics
  • Automotive applications

It features a number of key features that make it a versatile and reliable solution for these applications, including:

  • High efficiency: The MAX743CWE+T can achieve up to 95% efficiency, which helps to reduce power consumption and extend battery life.
  • Low noise: The MAX743CWE+T produces very low noise, making it ideal for use in sensitive applications.
  • Wide operating voltage range: The MAX743CWE+T can operate from an input voltage range of 5V to 40V, making it suitable for a variety of applications.
  • Adjustable output voltages: The output voltages of the MAX743CWE+T can be adjusted independently, providing flexibility in design.
  • Short-circuit and overcurrent protection: The MAX743CWE+T is protected against short-circuit and overcurrent conditions, helping to ensure reliability.

Applications

The MAX743CWE+T can be used in a wide range of applications, including:

  • Industrial power supplies: The MAX743CWE+T can be used to generate multiple power rails for industrial applications, such as motor control, factory automation, and process control systems.
  • Medical devices: The MAX743CWE+T can be used to generate power for portable medical devices, such as blood glucose meters, insulin pumps, and patient monitoring systems.
  • Telecom equipment: The MAX743CWE+T can be used to generate power for telecom equipment, such as routers, switches, and base stations.
  • Consumer electronics: The MAX743CWE+T can be used to generate power for consumer electronics devices, such as laptops, tablets, and smartphones.
  • Automotive applications: The MAX743CWE+T can be used to generate power for automotive applications, such as infotainment systems, navigation systems, and safety systems.

Features

The MAX743CWE+T features a number of key features, including:

  • Dual outputs: The MAX743CWE+T can generate two independent output voltages from a single input voltage.
  • Wide output voltage range: The output voltages of the MAX743CWE+T can be adjusted from 5V to +/-15V or +/-12V.
  • High efficiency: The MAX743CWE+T can achieve up to 95% efficiency.
  • Low noise: The MAX743CWE+T produces very low noise.
  • Wide operating voltage range: The MAX743CWE+T can operate from an input voltage range of 5V to 40V.
  • Adjustable output voltages: The output voltages of the MAX743CWE+T can be adjusted independently.
  • Short-circuit and overcurrent protection: The MAX743CWE+T is protected against short-circuit and overcurrent conditions.

Benefits

The MAX743CWE+T offers a number of benefits, including:

  • Versatility: The MAX743CWE+T can be used in a wide range of applications, from industrial power supplies to consumer electronics devices.
  • Reliability: The MAX743CWE+T is a highly reliable device that is protected against short-circuit and overcurrent conditions.
  • Performance: The MAX743CWE+T offers high efficiency and low noise performance.
  • Ease of use: The MAX743CWE+T is easy to use and configure.

Conclusion

The MAX743CWE+T is a versatile, reliable, and high-performance dual-output, PWM switch-mode regulator. It is ideal for a wide range of applications, including industrial power supplies, medical devices, telecom equipment, consumer electronics, and automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5616 $51.3696
15+ $7.0249 $105.3735
23+ $6.8054 $156.5242
31+ $6.5859 $204.1629
40+ $6.3664 $254.6560
53+ $5.7078 $302.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess