The LF411CP is a high-performance, low-noise operational amplifier produced by Texas Instruments, designed to offer a perfect balance between valuable features for precision applications. This op-amp is renowned for its low input bias and offset currents, as well as a low offset voltage, which makes it ideal for high-accuracy analog circuits.
Key Features
- Low Input Bias Current: The LF411CP boasts a low input bias current of 50 pA, which is particularly beneficial for high-impedance sensor applications and precision instrumentation.
- Low Offset Voltage: With an offset voltage of just 1 mV, users can expect highly accurate amplification, minimizing error in signal processing.
- High Input Impedance: The JFET input stage provides a high input impedance, which ensures minimal loading on the source circuit.
- Wide Supply Range: It operates from a wide supply voltage range of ±5V to ±18V, making it versatile for various applications.
- Low Noise: A low noise voltage of 25 nV/√Hz at 1kHz ensures clean amplification of signals with minimal added noise.
Applications
The LF411CP is suitable for a multitude of applications, including:
- High-fidelity audio preamplification
- Precision data acquisition systems
- Analog filters
- Sample and hold circuits
- Medical instrumentation
- Operational amplifier circuits requiring high input impedance
Product Specifications
| Parameter |
Value |
| Input Offset Voltage |
1 mV |
| Input Bias Current |
50 pA |
| Supply Voltage Range |
±5V to ±18V |
| Noise Voltage |
25 nV/√Hz at 1kHz |
The LF411CP operational amplifier from Texas Instruments is a reliable choice for designers who require precision, low noise, and high-performance amplification. Its robust design and versatile power supply compatibility make it a go-to component for a wide range of electronic applications.