EN
  • EN
  • DE

LF411IP

Part No LF411IP
Manufacturer Texas Instruments
Description JFET-INPUT OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196135-LF411IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LF411IP CAD Model

Description

The LF411IP is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by Texas Instruments. This op-amp is well-suited for applications requiring precision and stability, making it an excellent choice for instrumentation, data acquisition systems, and high-quality audio equipment.

Key Features

  • Low Input Noise Voltage: The LF411IP is engineered to offer a low noise voltage, which is critical for maintaining signal integrity in sensitive circuits.
  • High Speed: With a slew rate typically at 10 V/μs, this op-amp can handle rapid changes in input signals, making it suitable for high-speed amplifiers and filters.
  • Low Input Offset Voltage: The device features a low input offset voltage that minimizes errors in precision applications.
  • JFET Input: The JFET input provides high input impedance and low input bias currents, which is ideal for high impedance sensor amplification and precise integrators.
  • Wide Supply Range: LF411IP can operate from a wide supply voltage range (+/-5V to +/-18V), offering flexibility in various power supply designs.
  • Internal Frequency Compensation: This feature ensures stability of the amplifier without external components, simplifying the design process.

Applications

  • Instrumentation amplifiers
  • Sample and hold circuits
  • Active filters
  • Audio preamplifiers
  • Integrators and differentiators
  • Analog-to-digital converters

Product Specifications

Parameter Value
Package/Case PDIP-8
Operating Temperature -40°C to +85°C
Mounting Type Through Hole

The LF411IP by Texas Instruments represents a reliable and versatile solution for a wide range of electronic applications that demand high precision and low noise performance. Its robust design and flexible operating parameters make it a go-to component for engineers and designers alike.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7501 $54.0008
19+ $5.5386 $105.2334
28+ $5.3655 $150.2340
39+ $5.1924 $202.5036
50+ $5.0194 $250.9700
67+ $4.5001 $301.5067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess