EN
  • EN
  • DE

LF442ACN

Part No LF442ACN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 1V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 10pA
Voltage - Input Offset 500μV
Supply Current 300μA
Supply Voltage , Single/Dual (±) 10V ~ 44V, ±5V ~ 22V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LF442
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1196155-LF442ACN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF442ACN CAD Model

Description

The LF442ACN from Texas Instruments is a high-performance, dual low-power JFET input operational amplifier, designed to offer a perfect balance between speed, power consumption, and noise performance. This operational amplifier is particularly suitable for high-fidelity and audio applications, as well as sensor amplification and precise filtering tasks in a wide range of electronic circuits.

Key Features

  • Low Input Bias and Offset Currents: The LF442ACN ensures minimal input bias and offset currents, which is ideal for precision applications where these parameters are critical.
  • High Input Impedance: The JFET input stage provides high input impedance, making it compatible with a variety of signal sources without loading them down.
  • Low Power Consumption: With its focus on low power consumption, this operational amplifier is an excellent choice for battery-powered devices and energy-efficient designs.
  • Wide Gain Bandwidth: The device offers a wide gain bandwidth product, allowing it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Low Total Harmonic Distortion: The LF442ACN exhibits low total harmonic distortion (THD), which is crucial for audio applications and any system where signal purity is paramount.

Applications

The versatility of the LF442ACN makes it suitable for an array of applications, including:

  • High-fidelity audio preamplifiers and mixers
  • Signal conditioning and sensor amplification
  • Analog filters and oscillators
  • Data acquisition systems
  • Battery-powered devices
  • Medical instrumentation

Product Specifications

Parameter Value
Number of Channels 2
Supply Voltage Range ±4V to ±15V
Operating Temperature Range 0°C to 70°C
Package / Case DIP-8

The LF442ACN operational amplifier is a testament to Texas Instruments' commitment to providing innovative, reliable, and high-quality components for the electronics industry. Its ability to deliver precision performance with low power consumption makes it a go-to choice for designers and engineers alike.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess