EN
  • EN
  • DE

LF442MH/883

Part No LF442MH/883
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Low Power JFET Input Operational Amplifier 8-TO-99 -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-99
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 1 MHz
Input Bias Current 100 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current 6.8 mA
Power Supply Rejection Ratio (PSRR) 70 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 1 V/µs
Voltage Gain 106.02 dB
Win Source Part Number 1196755-LF442MH/883
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF442MH/883 CAD Model

Description

The LF442MH/883 is a high-performance, dual operational amplifier (op-amp) integrated circuit produced by Texas Instruments. This precision electronic component is specifically engineered to deliver superior performance in a wide range of applications that require low power consumption and high input impedance. The LF442MH/883 is part of the military-grade product line, ensuring that it meets stringent requirements for reliability and robustness in demanding environments.

Key Features

  • Low Power Consumption: The LF442MH/883 is designed with power efficiency in mind, making it ideal for battery-operated and portable applications where power resources are limited.
  • High Input Impedance: With a high input impedance, the op-amp minimizes the loading effect on the input signal source, preserving signal integrity and reducing power loss.
  • Wide Supply Voltage Range: This op-amp can operate across a broad range of supply voltages, offering flexibility in various circuit configurations and ensuring compatibility with multiple power sources.
  • Low Input Offset Voltage: The LF442MH/883 has a low input offset voltage that enhances the accuracy of signal amplification, making it suitable for precision applications.
  • Low Noise: The device exhibits low noise characteristics, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • Military Specifications: As part of the 883 series, this product meets the MIL-STD-883 standard, certifying its performance under extreme conditions and making it reliable for military and aerospace applications.

Applications

The LF442MH/883 is versatile and can be used in a variety of applications, including:

  • High-quality audio signal processing
  • Precision instrumentation and data acquisition systems
  • Active filters and oscillators
  • Battery-powered devices
  • Military and aerospace electronics

Product Specifications

The LF442MH/883 comes in a hermetically sealed metal can package, ensuring protection against environmental factors. The device features a dual op-amp configuration, which allows for compact and efficient designs in applications requiring multiple op-amps. Texas Instruments' commitment to quality and performance is evident in the LF442MH/883, making it a reliable choice for engineers and designers seeking optimal performance in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5021 $55.5021
3+ $45.5402 $136.6206
4+ $44.1170 $176.4680
5+ $42.6939 $213.4695
7+ $41.2708 $288.8956
9+ $37.0014 $333.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess