EN
  • EN
  • DE

LM10010SDX/NOPB

Part No LM10010SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LM10010 VID Voltage Programmer for Point of Load Regulator | IC VID VOLTAGE PROGRAMMER 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Portable Equipment
Supply Current 45μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM10010
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1196614-LM10010SDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM10010SDX/NOPB CAD Model

Description

The LM10010SDX/NOPB is a voltage regulator from Texas Instruments designed to offer precision and flexibility in managing power supply within electronic systems. This device is part of the LM10010 series, which is renowned for its ability to provide efficient voltage scaling and power sequencing in a compact package.

Key Features

  • Adjustable Output: The LM10010SDX/NOPB allows for a wide range of output voltage adjustments, enabling users to tailor the power supply to specific needs of their application.
  • High Efficiency: With its advanced design, this voltage regulator ensures high efficiency in power conversion, which is crucial for minimizing heat generation and power loss in sensitive electronics.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and stability.
  • Power Sequencing: It offers integrated power sequencing capabilities, which is essential for systems that require multiple power rails to be activated in a specific order.

Applications

The LM10010SDX/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Server and Storage Systems
  • Industrial and Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM10010SDX/NOPB is no exception. This product is manufactured to meet high standards, ensuring consistent performance and durability across a wide range of operating conditions. The NOPB designation indicates that the device is lead-free, catering to environmentally conscious applications and complying with RoHS regulations.

Package and Availability

The LM10010SDX/NOPB comes in a compact, surface-mount package, making it suitable for space-constrained applications. It is widely available through Texas Instruments' distribution network, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4246 $56.9840
75+ $1.3345 $100.0875
120+ $1.2894 $154.7280
170+ $1.1992 $203.8640
220+ $1.1542 $253.9240
275+ $1.1091 $305.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,848 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess