EN
  • EN
  • DE

LM1036M/NOPB

Part No LM1036M/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC TONE/VOL/BAL DUAL DC 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 9 V to 16 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 75dB
Case / Package 20-SOIC
Win Source Part Number 070993-LM1036M/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1036M/NOPB CAD Model

Description

The Texas Instruments LM1036M/NOPB is a high-performance, sophisticated audio processing tool designed to control the volume, balance, bass, and treble in stereo audio systems.

  • Voltage Range: 9V to 16V
  • Total Harmonic Distortion (THD): 0.2%
  • Signal-to-Noise Ratio: 80 dB
  • Capability: Dual-Channel
  • Volume Control Range: -75 dB to +15 dB
  • Balance Control Range: -15 dB to +15 dB
  • Bass and Treble Control Range: -15 dB to +15 dB
  • Interface: Simple and Intuitive
  • Package: Compact, 20-pin
  • Compliance: RoHS compliant, Lead-free

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Texas Instruments
Lowest to $2.0045
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess