EN
  • EN
  • DE
  • IT

LM10506TMX

Part No LM10506TMX
Manufacturer Texas Instruments
Description Triple Buck + LDO Power Management Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196628-LM10506TMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10506TMX CAD Model

Description

The LM10506TMX from Texas Instruments is a versatile and highly efficient power management integrated circuit (PMIC), designed to cater to the rigorous demands of modern portable and embedded electronics. This advanced chip is an ideal solution for applications requiring a compact, high-performance power management system.

Key Features

  • Voltage Regulation: The LM10506TMX provides stable and reliable voltage regulation, ensuring consistent power delivery to sensitive electronic components.
  • Multiple Output Channels: It features multiple output channels that can be precisely configured to meet the power requirements of various subsystems within electronic devices.
  • High Efficiency: With its innovative design, the LM10506TMX achieves high efficiency, which translates to longer battery life and reduced heat generation.
  • Programmable Settings: Users can program the PMIC to suit specific needs, offering flexibility in applications ranging from smartphones to industrial control systems.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the electronics against potential damage.

Applications

The LM10506TMX is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • GPS and Navigation Systems
  • Medical Devices
  • Automotive Infotainment

Technical Specifications

With its compact form factor, the LM10506TMX is designed to integrate seamlessly into various circuit designs. It operates over a broad temperature range, ensuring reliability and performance even under harsh conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM10506TMX is no exception. Manufactured using state-of-the-art processes, it meets stringent industry standards for performance and reliability, making it a trusted choice for designers and engineers worldwide.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess