EN
  • EN
  • DE

LM1086CS-2.85/NOPB

Part No LM1086CS-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052655-LM1086CS-2.85/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1086CS-2.85/NOPB CAD Model

Description

Product Overview: LM1086CS-2.85/NOPB

The LM1086CS-2.85/NOPB is a high-performance, low-dropout linear voltage regulator from Texas Instruments, designed to provide a fixed output voltage of 2.85V with a capability to deliver up to 1.5A of load current. This regulator is an excellent choice for applications requiring a low voltage drop and a fixed output voltage.

Key Features

  • Output Voltage: Precisely regulated 2.85V output, ideal for sensitive electronics that require a stable voltage supply.
  • High Current: Capable of delivering up to 1.5A, making it suitable for a wide range of applications, including embedded systems, peripherals, and IoT devices.
  • Low Dropout: With a low dropout voltage, this regulator maintains regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Current Limiting: Built-in current limiting features protect the regulator and the load from fault conditions.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Package: Available in a TO-263 package, which is suitable for surface-mount technology and offers good thermal performance.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

  • Power supplies for DSPs, microcontrollers, and other digital ICs
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Consumer electronics
  • Automotive applications

The LM1086CS-2.85/NOPB from Texas Instruments is a reliable and robust voltage regulator, ensuring a consistent power supply for a variety of electronic devices. Its combination of features makes it an excellent choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess