EN
  • EN
  • DE

LM1086CS-3.3

Part No LM1086CS-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.3V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 206276-LM1086CS-3.3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1086CS-3.3 CAD Model

Description

The LM1086CS-3.3 from Texas Instruments is a highly efficient, advanced linear voltage regulator that provides a fixed output voltage of 3.3V.

  • Output Voltage: 3.3V
  • Current Output: 1.5A
  • Input Voltage Range: 1.5V to 27V
  • Dropout Voltage: 1.5V @ maximum output current
  • Safety Features: Thermal Shutdown and Current Limit
  • Package: TO-263

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,129 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess