EN
  • EN
  • DE

LM1086IT-5.0/NOPB

Part No LM1086IT-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A TO220-3 / LDO Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 25V
Output Voltage 5V
Voltage Dropout (Maximum) 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA ~ 10mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 778633-LM1086IT-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1086
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1086IT-5.0/NOPB CAD Model

Description

The LM1086IT-5.0/NOPB is a robust low-dropout voltage regulator from the renowned semiconductor manufacturer Texas Instruments. This device is designed to deliver a fixed output of 5V with a maximum current of 1.5A, making it an ideal choice for a wide range of applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 5V output to power a variety of devices that require a regulated 5V supply.
  • Current Capacity: Capable of delivering up to 1.5A of output current, suitable for moderate to high-power applications.
  • Low Dropout: With a low dropout voltage, it operates efficiently even when the input voltage is very close to the output voltage, enhancing system performance and battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, ensuring long-term reliability and safety.
  • Current Limiting: Built-in current limiting protects both the regulator and the attached components from damage due to excessive current.
  • Noise Reduction: The device includes noise reduction capabilities with the use of an optional bypass capacitor.

Applications

The LM1086IT-5.0/NOPB is versatile enough for use in a variety of electronic applications, including:

  • Power supplies for microcontrollers and digital systems
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Linear power regulators for embedded systems

Quality and Reliability

As with all Texas Instruments products, the LM1086IT-5.0/NOPB is manufactured to high standards of quality and reliability. The NOPB designation indicates that this product is lead-free (No Lead), adhering to environmental standards and regulations. This makes it suitable for use in consumer electronics and other products sold in regions with strict hazardous substance controls.

Overall, the LM1086IT-5.0/NOPB from Texas Instruments is a dependable and efficient solution for a wide range of power regulation needs, providing both performance and peace of mind.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8232 $53.5248
32+ $3.1370 $100.3840
50+ $3.0390 $151.9500
69+ $2.9410 $202.9290
88+ $2.8429 $250.1752
118+ $2.5488 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,473 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess