EN
  • EN
  • DE

LM1771SMMX/NOPB

Part No LM1771SMMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8VSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.8 V ~ 5.5 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 778654-LM1771SMMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1771
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1771SMMX/NOPB CAD Model

Description

The LM1771SMMX/NOPB is a high-performance, low-power synchronous buck controller designed by Texas Instruments to provide efficient power management in a wide range of applications. This advanced integrated circuit (IC) is part of TI's extensive portfolio of power management solutions, known for their reliability and innovation.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range that is suitable for various applications, making it versatile for different power systems.
  • High-Efficiency Synchronous Buck Controller: It incorporates synchronous rectification to achieve high efficiency, which is critical for reducing heat and improving performance in electronic systems.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the specific circuit, providing flexibility in design.
  • Low Shutdown Current: In its shutdown mode, the IC consumes minimal current, which is ideal for battery-powered applications where power conservation is crucial.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Frequency Synchronization: It allows for synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.

Applications:

The LM1771SMMX/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing peripherals and motherboards
  • Industrial and automotive systems

Quality and Environmental Compliance:

This product is supplied in a lead-free, small outline package and is designated with the NOPB suffix (No Lead (Pb) Plating Baking), indicating that it is compliant with RoHS (Restriction of Hazardous Substances) standards. The commitment to environmental sustainability ensures that the LM1771SMMX/NOPB is suitable for use in a wide range of environmentally-sensitive applications.

With its combination of features, the LM1771SMMX/NOPB by Texas Instruments stands out as a robust and efficient solution for advanced power management requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess