EN
  • EN
  • DE
  • IT

LM109H

Part No LM109H
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 5-Volt Regulator | IC REG LINEAR 5.05V 200MA TO39-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5.05V
Output Current 200mA
Current - Quiescent (Iq) 5.2mA
Maximum Supply Current 10mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Family Part Number LM109
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196678-LM109H
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM109H CAD Model

Description

The LM109H is a highly reliable voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to maintain a constant voltage level, making it an essential component in a wide range of electronic applications. The LM109H is particularly well-suited for use in power supplies, instrumentation, and any other systems where a stable voltage is crucial.

Key Features

  • Output Voltage: The LM109H provides a fixed output voltage, delivering a stable and reliable power supply to ensure the optimal performance of your electronic circuits.
  • Load Regulation: It exhibits excellent load regulation characteristics, maintaining a constant output voltage even when the load on the device changes. This is vital for applications that experience fluctuating power demands.
  • Thermal Performance: The device is encapsulated in a robust package designed to enhance thermal performance, ensuring that it operates efficiently across a wide temperature range.
  • Protection Features: The LM109H includes built-in protection mechanisms, such as short-circuit protection and safe-area compensation, which safeguard the device and the connected components from potential damage due to abnormal operating conditions.

Applications

The LM109H is versatile and can be used in various applications, including but not limited to:

  • Linear power supplies
  • Battery-operated equipment
  • Instrumentation and control systems
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM109H is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance. The device's robust construction and proven design make it a preferred choice for professionals seeking a dependable voltage regulation solution.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess