EN
  • EN
  • DE

LM1117DT-1.8/NOPB

Part No LM1117DT-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low-Dropout Linear Regulator | IC REG LINEAR 1.8V 800MA TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM1117
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1196706-LM1117DT-1.8/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117DT-1.8/NOPB CAD Model

Description

Low-Dropout Linear Voltage Regulator, 1.8V

The LM1117DT-1.8/NOPB is a low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of delivering a stable 1.8 volts output with a dropout voltage typically at 1.2V at 800mA load. It is an ideal choice for applications requiring a regulated power supply with low voltage differential and a moderate current load.

With its ability to operate with a minimum input-output differential of 1.2 volts, the LM1117DT-1.8/NOPB ensures a steady voltage supply even when the input voltage fluctuates, making it perfect for battery-powered devices. The device is also versatile, supporting an input voltage range from 2.6V to 7V, which allows it to fit a variety of design requirements.

The LM1117DT-1.8/NOPB comes in a TO-252 package, also known as DPAK, which is a surface-mount package that is both space-saving and allows for efficient heat dissipation. This package is RoHS compliant and is designated with the NOPB suffix to indicate it is lead-free, making it suitable for eco-friendly applications and compliant with environmental regulations.

This voltage regulator features several built-in protection mechanisms, including over-current protection, thermal shutdown, and a safe area protection, ensuring the device's reliability and longevity. These features make the LM1117DT-1.8/NOPB a robust choice for sensitive electronics that require consistent performance and protection against variable conditions.

Applications for the LM1117DT-1.8/NOPB are diverse and include consumer electronics, computer peripherals, and other embedded systems that require a stable and reliable power source. Its ease of use, combined with its performance characteristics, makes it an excellent choice for both prototyping and mass production.

Overall, the LM1117DT-1.8/NOPB is a high-performance, reliable solution for a wide range of power regulation needs, backed by Texas Instruments' reputation for quality and innovation in the field of integrated circuits.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0015 $51.0255
41+ $2.4628 $100.9748
63+ $2.3858 $150.3054
87+ $2.3089 $200.8743
113+ $2.2319 $252.2047
150+ $2.0010 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess