EN
  • EN
  • DE

LM1117DT-1.8

Part No LM1117DT-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 082579-LM1117DT-1.8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117DT-1.8 CAD Model

Description

The LM1117DT-1.8 is a low-dropout linear voltage regulator manufactured by Texas Instruments, a leading global semiconductor company.

  • Output Voltage: 1.8V
  • Output Voltage Accuracy: 1%
  • Feature: low dropout voltage
  • Output Current: up to 800mA
  • Features: built-in current limiting and thermal shutdown
  • External Components: only two external capacitors required
  • Package: TO-252 package
  • Feature: excellent line and load regulation

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4761 $52.3710
260+ $0.3907 $101.5820
400+ $0.3785 $151.4000
550+ $0.3663 $201.4650
710+ $0.3541 $251.4110
945+ $0.3175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess