The LM1117S-5.0/NOPB is a low dropout voltage regulator capable of providing up to 800mA of output current. Manufactured by Texas Instruments, this regulator offers a fixed output voltage of 5V, which is essential for a wide range of electronic applications. The device is designed with a SOT-223 package, which not only makes it compact but also provides effective thermal performance for better stability and reliability.
Key Features
- Fixed Output Voltage: 5V precision output to power digital circuits.
- High Efficiency: Low dropout performance (typically 1.2V at 800mA) ensures efficient use of power.
- Current Limiting and Thermal Protection: In-built safety features protect the device and the connected components from over-current and overheating issues.
- Low Ground Pin Current: The ground pin current of the LM1117S-5.0/NOPB is low at full load, which enhances the overall efficiency of the regulator.
- Wide Operating Temperature Range: Suitable for commercial-industrial applications with a temperature range from -40°C to 125°C.
- RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the device is manufactured without the use of lead, complying with RoHS standards for environmental safety.
Applications
The LM1117S-5.0/NOPB is versatile and can be used in various applications, including:
- Consumer Electronics
- Computer Systems
- Networking Equipment
- Embedded Systems
- Power Management Solutions
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The LM1117S-5.0/NOPB is built to meet high standards, ensuring stable performance over its lifecycle. Whether used in a DIY project or integrated into commercial products, this voltage regulator is a reliable choice for smooth power delivery.
For detailed product specifications, technical documents, and application notes, customers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.