EN
  • EN
  • DE

LM1117T-5.0/NOPB

Part No LM1117T-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A TO220-3 / LDO Regulator Pos 5V 0.8A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 5V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA ~ 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 778642-LM1117T-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1117
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1117T-5.0/NOPB CAD Model

Description

The LM1117T-5.0/NOPB is a linear voltage regulator integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This component is designed to offer a precise 5.0-volt output with a tolerance of ±1% over line, load, and temperature. Its ability to deliver up to 800mA of continuous output current makes it an excellent choice for a wide range of applications.

This regulator is part of the LM1117 series and comes in a TO-220 package, which is known for its robustness and ease of handling in various electronic assemblies. The NOPB designation indicates that the product is lead-free ("No Lead (Pb)"), complying with environmental standards and regulations such as RoHS (Restriction of Hazardous Substances).

Key Features:

  • Output Voltage: Fixed 5.0V with high accuracy
  • Output Current: Capable of delivering up to 800mA
  • Low Dropout: Offers a low dropout voltage, which makes it efficient for applications where the input voltage is very close to the output voltage
  • Thermal Shutdown and Current Limit Protection: Enhances the safety and reliability of the device by preventing over-current and overheating scenarios
  • Package: Available in the TO-220 package, a widely used and easily mountable form factor
  • Lead-Free: Compliant with environmental standards, ensuring a reduced environmental impact

The LM1117T-5.0/NOPB is ideal for use in post-regulation scenarios, providing a stable and noise-free voltage source. It finds its applications in diverse electronic systems such as consumer electronics, computer peripherals, embedded systems, and other microprocessor-based hardware that require a stable 5V supply.

With its built-in protection features and high power efficiency, the LM1117T-5.0/NOPB from Texas Instruments stands out as a reliable and durable solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8566 $51.4188
43+ $2.3438 $100.7834
67+ $2.2706 $152.1302
92+ $2.1974 $202.1608
118+ $2.1241 $250.6438
158+ $1.9044 $300.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess