EN
  • EN
  • DE

LM111H/NOPB

Part No LM111H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR VOLT TO-99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1μA @ ±15V
Current - Quiescent (Max) 6mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 018654-LM111H/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LM111H/NOPB CAD Model

Description

The LM111H/NOPB is a high-performance voltage comparator manufactured by Texas Instruments, a leading global semiconductor company.

  • Response Time: Nanoseconds
  • Supply Voltage Range: ±5V to ±15V
  • Input Current: Low input current
  • Construction: Robust construction
  • RoHS Compliance: RoHS compliant
  • Strobe Feature: Includes a strobe feature
  • Package: TO-99 package
  • Output Types: Open collector and emitter follower

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9238 $53.8476
5+ $22.0914 $110.4570
8+ $21.4010 $171.2080
10+ $20.7107 $207.1070
13+ $20.0203 $260.2639
17+ $17.9492 $305.1364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,073 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess