EN
  • EN
  • DE

LM117H/883

Part No LM117H/883
Manufacturer Texas Instruments
Description LM117QML 3-Terminal Adjustable Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196759-LM117H/883
Manufacturer Homepage www.ti.com
Family Name LM117
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM117H/883 CAD Model

Description

Product Overview: LM117H/883 by Texas Instruments

The LM117H/883 from Texas Instruments is a highly reliable, precision voltage regulator designed for a wide range of analog and digital applications. This versatile device is capable of supplying more than 1.5A of load current with an adjustable output voltage range of 1.25V to 37V. It offers exceptional ease of use and flexibility by incorporating current limiting, thermal overload protection, and safe area compensation, making it well-suited for demanding environments.

Key Features

  • Adjustable Output Voltage: The LM117H/883 provides an output voltage range from 1.25V to 37V, which can be set with just two external resistors. This feature allows for custom voltage levels to be generated as required for various circuits.
  • High Current Output: With the ability to deliver 1.5A of output current, this regulator can power a wide array of devices and circuits, ensuring stable performance even under heavy load conditions.
  • Thermal Overload Protection: The built-in thermal overload protection shuts down the regulator to prevent damage when operating temperatures exceed safe limits.
  • Current Limiting: The current limiting feature helps protect both the voltage regulator and the powered device by restricting the output current during overload conditions.
  • Military Specifications: The LM117H/883 meets the stringent requirements of the military specifications, ensuring reliable operation in extreme conditions and making it suitable for aerospace and defense applications.

Applications

The LM117H/883 is ideal for a broad array of applications, including:

  • Power supplies for analog circuits
  • Digital interfaces and microprocessor systems
  • Instrumentation and control systems
  • Aerospace and military equipment

This product from Texas Instruments stands out for its robustness and adaptability, providing engineers with a dependable solution for power regulation needs. Whether you're designing a sophisticated aerospace system or a simple analog circuit, the LM117H/883 is engineered to deliver precise voltage control with the reliability expected from a leading semiconductor manufacturer.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess