EN
  • EN
  • DE

LM119WGRQMLV

Part No LM119WGRQMLV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Comparator Dual ±18V/36V 10-Pin CSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 80 dB
Height 2.34 mm
Input Bias Current 475 nA
Input Offset Voltage (Vos) 3.8 mV
Lead Free Contains Lead
Length 6.858 mm
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Max Power Dissipation 500 mW
Max Supply Current 4.2 mA
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 11 mA
Number of Channels 2
Number of Pins 10
Output Current 25 mA
Radiation Hardening Yes
Response Time 80 ns
RoHS Compliant
Thickness 1.778 mm
Width 6.121 mm
Win Source Part Number 1217984-LM119WGRQMLV
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM119WGRQMLV CAD Model

Description

Product Overview: LM119WGRQMLV from Texas Instruments

The LM119WGRQMLV is a precision high-speed dual comparator designed by the reputable semiconductor manufacturer, Texas Instruments. This comparator is specifically engineered to provide a fast and reliable response in voltage comparison tasks within electronic circuits. It is a quintessential component for applications requiring quick decision-making capabilities such as zero-crossing detectors, voltage level monitoring, and pulse-shape discrimination.

Key Features

  • Fast Response Time: The LM119WGRQMLV boasts a typical response time of 4.5 ns, making it suitable for high-frequency and time-sensitive applications.
  • Dual Comparator Design: Equipped with two independent comparator circuits, this device allows for simultaneous comparison of different voltage levels, enhancing the functionality of the system it is integrated into.
  • Wide Operating Voltage Range: It can operate effectively over a wide range of supply voltages, typically from ±5V to ±15V, providing flexibility in various circuit designs.
  • Low Input Bias Current: The input bias current is minimized, resulting in a more accurate comparison and less influence on the circuits being monitored.
  • High Input Impedance: The high impedance at the input terminals minimizes loading on the circuit under test, preserving signal integrity.

Applications

The LM119WGRQMLV is versatile and can be used in a wide array of applications. It is particularly useful in:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors in power management systems
  • Pulse and square-wave generators
  • Relay and lamp drivers
  • Motor control circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM119WGRQMLV is no exception. This product is built to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. Whether you're designing for industrial, automotive, or consumer electronics, the LM119WGRQMLV offers the precision and durability needed for your critical applications.

Conclusion

In summary, the LM119WGRQMLV from Texas Instruments is an exceptional choice for designers in need of a high-speed, reliable, and precise voltage comparator. Its dual-comparator configuration, rapid response time, and robust design make it an indispensable component for a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess