EN
  • EN
  • DE

LM120H-5.0/883

Part No LM120H-5.0/883
Manufacturer Texas Instruments
Description LM120QML Series 3-Terminal Negative Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196776-LM120H-5.0/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM120H-5.0/883 CAD Model

Description

The LM120H-5.0/883 is a robust linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component is engineered to provide a fixed output voltage of 5.0V with outstanding regulation characteristics, making it an ideal choice for a wide range of electronic applications that require a stable power supply.

Key Features

  • Output Voltage: The LM120H-5.0/883 provides a stable 5.0V output, which is essential for consistent performance in electronic circuits.
  • High Precision: This regulator maintains a high level of accuracy, ensuring that the output voltage remains within tight tolerances, despite variations in input voltage or load conditions.
  • Military Specifications: The "/883" suffix indicates that this device meets the stringent requirements of military specifications, offering enhanced reliability and performance under extreme conditions.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect it from overheating, thus ensuring long-term stability and safety.
  • Short Circuit Protection: The LM120H-5.0/883 is equipped with short circuit protection to safeguard the regulator and the connected components from potential damage due to fault conditions.

Applications

The LM120H-5.0/883 voltage regulator is versatile and can be used in various applications, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • High-reliability industrial applications
  • Telecommunication infrastructure
  • Precision instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM120H-5.0/883 is no exception. Each unit is meticulously tested to ensure it meets the high standards expected from Texas Instruments products. With its robust design and military-grade specifications, the LM120H-5.0/883 is built to perform reliably in the most demanding environments.

Conclusion

In conclusion, the LM120H-5.0/883 from Texas Instruments is a top-tier voltage regulator that offers precision, durability, and reliability for applications where only the best will suffice. Its comprehensive protection features and adherence to military standards make it an exceptional choice for critical systems where failure is not an option.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess