EN
  • EN
  • DE

LM12454CIV

Part No LM12454CIV
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit Sign Data Acquisition System with Self-Calibration | IC DAS 12BIT 140K 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 140k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC
Family Part Number LM12454
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1196786-LM12454CIV
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM12454CIV CAD Model

Description

The LM12454CIV is a precision quadruple operational amplifier, designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This operational amplifier is part of the LMx24x series, known for its high-performance and reliability. It is a versatile component commonly used in a wide range of electronic applications including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: The LM12454CIV operates from a supply voltage range of 3V to 32V (or ±1.5V to ±16V in dual supply applications), making it suitable for a variety of power environments.
  • Low Power Consumption: With its low power design, the device is ideal for battery-powered and energy-efficient applications.
  • High Input Impedance: The high level of input impedance minimizes the current draw from the input source, preserving signal integrity and reducing power consumption.
  • Output Short-Circuit Protection: This feature ensures the longevity of the device by protecting it from short-circuit conditions.
  • Internal Frequency Compensation: The amplifier is internally frequency compensated, which simplifies the design process by eliminating the need for external components.

Applications

The LM12454CIV is a highly flexible component suitable for a diverse array of applications. Some common uses include:

  • Transducer amplifiers
  • DC gain blocks
  • All operational amplifier circuits
  • Analog processing
  • Sensor interfaces
  • Active filters
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM12454CIV is built to meet the stringent standards expected from Texas Instruments, ensuring reliable performance in even the most demanding environments. With its robust design and comprehensive protective features, the LM12454CIV is a product you can depend on for consistent operation over time.

Conclusion

The LM12454CIV from Texas Instruments represents a blend of performance, versatility, and reliability. Whether it's for amplifying small signals or integrating into complex systems, this operational amplifier is an excellent choice for designers looking to enhance their electronic projects.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6250 $51.7500
15+ $7.0770 $106.1550
22+ $6.8558 $150.8276
31+ $6.6347 $205.6757
39+ $6.4135 $250.1265
53+ $5.7500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess