EN
  • EN
  • DE

LM1246DKA/NA

Part No LM1246DKA/NA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81185-LM1246DKA/NA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1246DKA/NA CAD Model

Description

The LM1246DKA/NA is a high-performance integrated circuit (IC) device from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Preamplifier IC
  • Application: Suitable for analog applications requiring high-speed and high-precision performance
  • Capability: Delivers high output currents for driving heavy loads
  • Bandwidth: Wide bandwidth
  • Key Feature: Low power consumption
  • Durability: Robust and durable
  • Size: Compact size
  • Interface: Straightforward interface
  • Compatibility: Designed to work with a wide range of systems and devices

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess