EN
  • EN
  • DE

LM1247AAG/NA

Part No LM1247AAG/NA
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO PREAMPLIFIER 24DIP / Video Preamplifier IC I2C 24-DIP Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Preamplifier
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Base Product Number LM1247
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 468055-LM1247AAG/NA
Ultra Librarian 3D Model Ultra Librarian LM1247AAG/NA CAD Model

Description

The LM1247AAG/NA is a high-performance integrated circuit (IC) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to the advanced requirements of modern electronic applications, providing both reliability and efficiency.

Key Features

  • High Precision: The LM1247AAG/NA offers precise electrical characteristics, which makes it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: This IC is designed for low power operation, which helps in extending the battery life of portable devices and reducing the overall energy consumption for all applications.
  • Robust Design: Built to withstand tough conditions, the LM1247AAG/NA is robust and can operate reliably in a wide range of temperatures and environmental conditions.
  • Flexibility: The product is versatile and can be used in various applications, making it a great choice for designers looking for a multi-purpose component.

Applications

The LM1247AAG/NA is used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications
  • Medical Devices

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Surface-Mount Quality and Reliability Industry Standards Compliance

Ordering and Packaging

The LM1247AAG/NA is available for ordering in various packaging options to suit different manufacturing requirements. Customers can refer to the Texas Instruments website or contact their sales representatives for more information on packaging and bulk orders.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or consult the LM1247AAG/NA datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess