EN
  • EN
  • DE

LM124JB

Part No LM124JB
Manufacturer Texas Instruments
Description QUADRUPLE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196803-LM124JB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM124JB CAD Model

Description

The LM124JB is a quintessential component in Texas Instruments' lineup of low-power quad operational amplifiers. This device is designed to offer a perfect blend of utility and performance for a vast array of electronic applications. The LM124JB features four independent, high-gain, internally frequency-compensated operational amplifiers which have been optimized to operate from a single power supply over a wide range of voltages. However, these can also be used with dual power supplies if necessary.

Key Features

  • Wide Supply Range: The LM124JB operates from a single power supply over a range of 3V to 32V or with dual supplies of ±1.5V to ±16V. This flexibility makes it suitable for diverse applications, from battery-powered devices to industrial equipment.
  • Low Power Drain: Its low power consumption is ideal for battery-powered electronics, contributing to the longevity of device operation.
  • Common Mode Input Voltage Range: It includes ground, further enhancing the operational amplifier's versatility in single-supply applications.
  • Differential Input Voltage Range: Equal to the power supply voltage, which allows a wide range of input signals without compromising the integrity of the output signal.

Applications

The LM124JB is a versatile component that can be used in a variety of electronic circuits. Its applications include:

  • Transducer amplifiers
  • DC gain blocks
  • All the conventional operational amplifier circuits
  • Which can be more easily implemented in single power supply systems.

Reliability and Quality

Texas Instruments ensures that each LM124JB operational amplifier is rigorously tested to meet the highest quality and reliability standards. The device is also available in a robust military-grade package, making it suitable for use in harsh environments and demanding applications.

Conclusion

Whether you are designing consumer electronics, industrial hardware, or sensitive instrumentation, the LM124JB from Texas Instruments provides a reliable, efficient solution for your operational amplifier needs. Its combination of features, power versatility, and Texas Instruments' commitment to quality make it an excellent choice for your circuit designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5804 $60.5804
3+ $49.7070 $149.1210
4+ $48.1537 $192.6148
5+ $46.6004 $233.0020
6+ $45.0470 $270.2820
8+ $40.3870 $323.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,098 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess