EN
  • EN
  • DE

LM135H

Part No LM135H
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 150°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 25°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 018656-LM135H
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, HVAC
Ultra Librarian 3D Model Ultra Librarian LM135H CAD Model

Description

The LM135H is a precision temperature sensor from Texas Instruments, a renowned global semiconductor company.

  • Type: IC temperature transducer
  • Output Voltage: Linearly proportional to the Celsius (Centigrade) temperature
  • Temperature Range: -55°C to 150°C
  • Scale Factor: 10mV/°C
  • Output Impedance: Low output impedance
  • Output: Linear output
  • Calibration: Precise inherent calibration
  • Current: Operational with less than 1mA of current
  • Package: TO-46 metal can package

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0448 $63.1344
6+ $17.2675 $103.6050
9+ $16.7279 $150.5511
13+ $16.1883 $210.4479
16+ $15.6487 $250.3792
22+ $14.0299 $308.6578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,004 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess