EN
  • EN
  • DE
  • IT

LM140H-5V/883QS

Part No LM140H-5V/883QS
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case CAN3
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 710765-LM140H-5V/883QS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM140H-5V/883QS CAD Model

Description

The LM140H-5V/883QS is a robust, high-quality voltage regulator from Texas Instruments, designed to deliver a stable 5V output. This component is part of the LM140 series, which is renowned for its reliability and performance in a wide range of applications. The LM140H-5V/883QS variant is specifically crafted to meet the stringent requirements of military and aerospace industries, as indicated by the "883" in its product designation, which refers to the MIL-STD-883 standard.

Key Features:

  • Output Voltage: Precisely regulated 5V output, essential for sensitive electronic circuits that require a stable power supply.
  • Output Current: Capable of delivering up to 1.5A of output current, making it suitable for a variety of power consumption needs.
  • Thermal Performance: Designed with a metal can (TO-39) package, which provides excellent thermal performance and ensures reliability under high-temperature conditions.
  • Voltage Accuracy: Offers outstanding voltage accuracy and low dropout voltage, which is crucial for maintaining performance across various load conditions.
  • Protection Features: Includes built-in protection mechanisms such as thermal shutdown and current limiting to safeguard the device and the connected components from potential damage.
  • Military Standards: Meets MIL-STD-883 specifications, certifying that it can withstand the rigorous demands of military and aerospace applications.

Applications:

The LM140H-5V/883QS is versatile and can be used in a diverse array of applications, including but not limited to:

  • Avionics and military equipment where reliability and adherence to military standards are non-negotiable.
  • High-performance computing systems that require a consistent and reliable power supply.
  • Industrial control systems where fluctuations in voltage can lead to significant issues.
  • Telecommunications equipment that demands precision and stability in power regulation.

Overall, the LM140H-5V/883QS from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the most demanding environments. This voltage regulator is an excellent choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess