EN
  • EN
  • DE

LM148J/PB

Part No LM148J/PB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 1mV
Operating Supply Current 2.4mA
Channel Output Current 25mA
Supply Voltage - Operating 10 V to 44 V, ±5 V to 22 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 1052722-LM148J/PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM148J/PB CAD Model

Description

The LM148J/PB is a high-performance operational amplifier (op-amp) from Texas Instruments, renowned for its precision and stability. This quad operational amplifier is designed to offer a wide range of features that make it suitable for a multitude of electronic applications, including industrial, automotive, and consumer electronics.

Key Features

  • Quad Operational Amplifiers: The LM148J/PB contains four independent op-amps in a single package, providing excellent space-saving benefits for complex circuits.
  • Wide Operating Voltage Range: This device can operate from a supply voltage range of ±3V to ±18V, making it versatile for various power supply configurations.
  • Low Input Bias Current: The input bias current is minimized, which is critical for high-impedance sensor applications and precision analog circuits.
  • High Input Impedance: With a high input impedance, the op-amp minimizes the loading effect on the input source, preserving signal integrity.
  • Low Offset Voltage: The low offset voltage allows for more accurate signal amplification, reducing error in signal processing applications.
  • Short-Circuit Protection: The LM148J/PB features built-in short-circuit protection, enhancing the reliability and longevity of the device.
  • Overload Protection: Overload protection on the input and output ensures that the op-amp remains functional under extreme conditions.

Applications

The versatility of the LM148J/PB makes it an ideal choice for a broad array of applications, such as:

  • Summing amplifiers
  • Voltage followers
  • Integrators or differentiators
  • Analog filters
  • Data acquisition systems
  • Audio processing
  • Signal conditioning

In summary, the LM148J/PB from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-quality operational amplifier into their electronic designs. Its combination of multiple amplifiers in one package, along with its robust feature set, ensures optimal performance in a wide range of applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess