EN
  • EN
  • DE
  • IT

LM1881N/NOPB

Part No LM1881N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SYNC SEPARATOR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Synchronous Separator
Applications NTSC, PAL
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 002552-LM1881N/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LM1881N/NOPB CAD Model

Description

The LM1881N/NOPB is an advanced integrated circuit (IC) designed and manufactured by Texas Instruments, a global leader in semiconductor technology.

  • Standards: NTSC, PAL and SECAM
  • Outputs: vertical sync, composite sync, and burst/back porch timing signals
  • Supply Voltage Range: 5V to 12V
  • Output: composite sync output
  • Output Stage: open-collector output stage
  • Package: 8-pin plastic dip package
  • Vertical Sync Output Pulse Width: 230 microseconds @ 50Hz
  • Power Consumption: low power consumption

You May Also Be Interested in

Analog Devices Inc.
IC DUAL CHANNEL AFE+TG+V-DRIVER. / Video IC Package
Need more? Email Us
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Need more? Email Us
Gennum
SYNC SEPARATOR IC, PDIP8 / Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
Need more? Email Us
Intersil
8 CHANNEL PROGRAMMABLE REFERENCE
Lowest to $10.7886
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $6.0515
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Lowest to $9.7551
ON Semiconductor
IMAGE SENSOR
Lowest to $8.7812
Renesas Electronics America
IC CALIBRATOR LCD MODULE 8-DFN / Video Calibrator IC 8-TDFN (3x3) Package
Lowest to $1.6894
Renesas Electronics America
IC LCD MODULE CALIBRATOR 8-DFN / Video Calibrator IC 8-TDFN (3x3) Package
Lowest to $1.5345

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6115 $56.4025
85+ $1.3223 $112.3955
135+ $1.2809 $172.9215
185+ $1.2396 $229.3260
235+ $1.1983 $281.6005
315+ $1.0743 $338.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess