EN
  • EN
  • DE

LM1971M

Part No LM1971M
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description LM1971 Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator | IC VOLUME CONTROL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Volume Control
Applications Communication Systems
Interface SPI
Supply Voltage (V) 4.5V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Specifications 115dB
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM1971
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1196971-LM1971M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Audio, Consumer Electronics, Portable Devices, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM1971M CAD Model

Description

LM1971M Audio Attenuator from Texas Instruments

The LM1971M is a state-of-the-art audio attenuator designed by Texas Instruments, renowned for its precision and high-quality performance in audio applications. This digitally-controlled analog volume control provides an excellent solution for advanced audio systems, where precise volume modulation is essential.

Key Features:

  • High Performance: The LM1971M offers a total harmonic distortion plus noise (THD+N) of 0.001% at 1kHz, ensuring crystal-clear audio quality.
  • Wide Dynamic Range: With a dynamic range of 107dB, it caters to a broad spectrum of audio applications, from professional studio equipment to high-fidelity home audio systems.
  • Flexible Voltage Operation: This device operates over a wide supply voltage range of ±5V to ±15V, making it compatible with various audio systems.
  • Logarithmic Volume Control: The attenuation range is 62dB with a logarithmic taper, which closely matches the human ear's perception of loudness, allowing for smooth volume transitions.
  • Digital Control Interface: It features a simple, SPI-compatible serial digital interface that can be easily integrated into most digital audio equipment.
  • Minimal External Components: The LM1971M is designed to operate with minimal external components, simplifying circuit design and reducing overall system cost.

Applications:

The LM1971M is ideally suited for a variety of applications, including:

  • Mixer consoles
  • Pre-amplifiers
  • Professional audio equipment
  • Computer and multimedia speakers
  • Home theater systems

Package and Quality:

The LM1971M comes in a compact 8-pin SOIC package, ensuring a small footprint on printed circuit boards (PCBs). Texas Instruments is committed to delivering high-quality products, and the LM1971M is no exception, being designed and manufactured under strict quality control standards to ensure reliability and performance in all supported applications.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9929 $50.8793
41+ $2.4558 $100.6878
64+ $2.3790 $152.2560
87+ $2.3023 $200.3001
113+ $2.2255 $251.4815
151+ $1.9953 $301.2903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess