EN
  • EN
  • DE

LM1973MX/NOPB

Part No LM1973MX/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO ATTENUATR W/MUTE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Volume Control
Applications Consumer Audio, Professional Audio
Number of Channels 3
Supply Voltage - Operating 4.5 V to 12 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 76dB
Case / Package 20-SOIC
Win Source Part Number 206296-LM1973MX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1973MX/NOPB CAD Model

Description

The LM1973MX/NOPB is an advanced, high-performance audio attenuator designed and manufactured by Texas Instruments, a leading global semiconductor company known for its innovative products.

  • Type: three-channel, digitally controlled audio attenuator
  • Supply Voltage: 9V to 12V
  • Attenuation Range: 78 dB attenuation range in 1 dB steps
  • Interface: SPI serial interface
  • Feature: mute function
  • Distortion: 0.1% @ 1 kHz
  • Bandwidth: 3 MHz
  • Protection: thermal shutdown protection
  • Feature: under-voltage lockout
  • Package: 24-pin SOIC package
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8574 $53.4314
26+ $3.9856 $103.6256
39+ $3.8611 $150.5829
54+ $3.7365 $201.7710
70+ $3.6120 $252.8400
93+ $3.2383 $301.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess