EN
  • EN
  • DE

LM20133MH/NOPB

Part No LM20133MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 3A
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 018668-LM20133MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20133MH/NOPB CAD Model

Description

The LM20133MH/NOPB is a high-performance power management product from Texas Instruments.

  • Type: 3A, frequency adjustable, synchronous buck regulator
  • Input Voltage Range: 2.95V to 5.5V
  • Output Voltage: adjustable from 0.8V to nearly VIN
  • Operation: synchronous operation mode
  • Switching Frequency: adjustable from 200kHz to 1MHz
  • Features: power-good flag and enables pin
  • Protection: over-current and over-temperature protection
  • Package: compact, 20-pin HTSSOP package
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess