EN
  • EN
  • DE

LM20134MH/NOPB

Part No LM20134MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 4A
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 128541-LM20134MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20134MH/NOPB CAD Model

Description

The LM20134MH/NOPB is an advanced power management device developed by Texas Instruments, a global leader in semiconductor technology.

  • Type: synchronous buck regulator
  • Input Voltage Range: 4.5V to 20V
  • Output Voltage: adjustable output voltage from 0.8V to 5.5V
  • Switching Frequency: 200kHz to 1MHz
  • Feature: SYNC pin
  • Output Current: 4A
  • Protection Functions: under-voltage lockout, over-voltage protection, thermal shutdown, and short-circuit protection
  • Package: thermally enhanced 20-pin HTSSOP PowerPAD package

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0813 $53.0569
30+ $3.3488 $100.4640
47+ $3.2442 $152.4774
64+ $3.1395 $200.9280
83+ $3.0349 $251.8967
111+ $2.7209 $302.0199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess