EN
  • EN
  • DE

LM20134QMHE/NOPB

Part No LM20134QMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4A, POWERWISE SYNCHRONOUS BUCK R / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LM20134
Standard Package 133 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1069841-LM20134QMHE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20134QMHE/NOPB CAD Model

Description

Product Overview: LM20134QMHE/NOPB

The LM20134QMHE/NOPB is a high-performance, synchronous buck regulator from Texas Instruments, designed to deliver precision voltage regulation in a variety of applications. This regulator is part of TI's Power Management portfolio and is known for its efficiency, reliability, and flexibility, making it an ideal choice for powering complex digital systems that require a stable and efficient power supply.

Key Features

  • Output Voltage Range: The LM20134QMHE/NOPB provides an adjustable output voltage range from 0.8V to 5.5V, which allows for a wide range of uses in different circuit designs.
  • High Efficiency: With an integrated synchronous buck regulator topology, the device ensures high efficiency, which is crucial for reducing heat generation and improving system performance.
  • Load Current: It is capable of delivering up to 4A of continuous load current, making it suitable for high-power applications.
  • Operating Frequency: The switching frequency is programmable from 200kHz to 1MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Protection Features: The LM20134QMHE/NOPB comes with a host of protection features, including overvoltage, undervoltage, overtemperature, and short-circuit protections, enhancing the safety and longevity of the end application.
  • Thermal Performance: Enhanced thermal performance is ensured by the exposed pad TSSOP-16 package, which aids in heat dissipation.

Applications

This versatile regulator is ideal for a range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Server and Storage Systems
  • Industrial and Automotive Applications
  • Point-of-Load Conversions

Quality and Reliability

The LM20134QMHE/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high quality and reliability. It is available in a thermally-enhanced, 16-pin TSSOP package and is specified for operation over the full −40°C to +125°C temperature range. The 'NOPB' designation indicates that this product is offered in a lead-free, environmentally friendly package.

Conclusion

The LM20134QMHE/NOPB synchronous buck regulator from Texas Instruments stands out for its ability to provide a stable, efficient power supply in a compact form factor. With its adjustable output voltage, high load current capability, and robust protection features, it is a top choice for engineers looking to design high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess