The LT3999HMSE#PBF is a highly integrated, monolithic isolated flyback converter by Analog Devices Inc. that simplifies the design of an isolated DC/DC converter. With its ability to operate over a wide input voltage range of 2.7V to 36V, it is well-suited for a variety of applications, including industrial, automotive, and medical equipment.
Key Features:
- Wide Input Voltage Range: Operates from 2.7V to 36V, making it versatile for various power supply scenarios.
- Integrated 1A, 60V Power Switch: Internal switch simplifies layout and reduces external component count.
- Programmable Soft-Start Function: Allows for controlled ramp-up and minimizes inrush current.
- Boundary Mode Operation: Provides high efficiency with low ripple.
- Adjustable Switching Frequency: From 100kHz to 1MHz, enabling optimization for efficiency or size.
- Thermally Enhanced MSOP Package: Ensures better heat dissipation for reliable operation under high power conditions.
Applications:
- Isolated Telecom Power Supplies
- Industrial Control Power Supplies
- Isolated Medical Equipment Power Supplies
- Automotive and Heavy Equipment
The LT3999HMSE#PBF also includes a range of protection features, such as undervoltage lockout, thermal shutdown, and output short-circuit protection, which enhance the safety and reliability of the end application. Its robust design and built-in features make it an excellent choice for designers looking for an efficient and compact isolated power solution.
By integrating the power switch and control circuitry into a single chip, the LT3999HMSE#PBF reduces complexity and allows for a more compact design footprint. Its performance and ease of use make it an ideal choice for engineers seeking a high-quality, reliable power conversion solution from a trusted industry leader, Analog Devices Inc.