EN
  • EN
  • DE

LTC7813IUH#PBF

Part No LTC7813IUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 32QFN  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 96%, 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC7813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7813IUH#PBF-ND,505-LTC7813IUH#PBF,-2735-LTC7813IUH#PBF
Standard Package 73
Win Source Part Number 1072685-LTC7813IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7813IUH#PBF CAD Model

Description

Analog Devices Inc. LTC7813IUH#PBF - High Performance, Multiphase Synchronous Boost/Buck Controller

The LTC7813IUH#PBF is a high-performance, multiphase synchronous DC/DC controller that combines both step-down (buck) and step-up (boost) voltage regulation, designed by Analog Devices Inc. This versatile controller is capable of driving N-channel MOSFET stages, which can regulate output voltages from a wide range of input voltages, making it an ideal choice for complex power supply systems in various applications.

With its multiphase operation, the LTC7813IUH#PBF ensures low ripple noise and high power efficiency, making it suitable for applications that demand precise voltage regulation and high reliability, such as data communication systems, automotive electronics, industrial control systems, and high-performance computing applications.

Key Features:

  • Versatile Input Voltage Range: The LTC7813IUH#PBF can operate from an input voltage range of 4.5V to 38V, which is beneficial for systems that experience wide variations in power supply.
  • Output Voltage Regulation: It can produce a regulated output voltage from 0.8V up to 24V, accommodating a broad spectrum of power requirements for different electronic components.
  • High Efficiency: The synchronous operation allows for reduced power loss in the MOSFET switches, resulting in higher efficiency and lower heat generation.
  • Phase-Lockable Fixed Frequency: Its frequency can be locked from 75kHz to 850kHz or it can be synchronized to an external clock to meet noise-sensitive application requirements.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection to ensure the stability and safety of the power system.

The LTC7813IUH#PBF comes in a compact QFN-32 package, designed to minimize the footprint on a printed circuit board and to facilitate efficient thermal management. Its advanced features and robust protection mechanisms make it a reliable solution for managing complex power systems in demanding environments.

For engineers and designers looking to implement a high-efficiency, dual-mode voltage regulation system, the LTC7813IUH#PBF from Analog Devices Inc. offers a sophisticated and flexible solution that can be tailored to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,451 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess