EN
  • EN
  • DE

LM20136MH/NOPB

Part No LM20136MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.68V
Current - Output 6A
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM20136
Other Names Q14445344,-LM20136MH/NOPB,LM20136MH,LM20136MH/NOPB-CRL,LM20136MHNOPB,-LM20136MHR,LM20136MH
Standard Package 92
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249714-LM20136MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20136MH/NOPB CAD Model

Description

Product Overview: LM20136MH/NOPB

The LM20136MH/NOPB is a high-performance synchronous buck regulator designed and manufactured by Texas Instruments. This advanced power solution delivers an exceptional balance of efficiency and precision, catering to a wide array of applications in the electronics industry. With the capability to provide a continuous output current of up to 6A, the LM20136MH/NOPB is perfect for powering complex circuits in both portable and stationary electronics.

Key Features

  • Output Voltage Range: The regulator offers an adjustable output voltage range from 0.8V to 5.5V, which allows for great flexibility in various design requirements.
  • High Efficiency: With an integrated synchronous buck regulator topology, the LM20136MH/NOPB achieves high efficiency, which is crucial for thermal management and energy conservation.
  • Stability: The device is stable with ceramic and tantalum output capacitors, ensuring reliable performance over a range of conditions.
  • Protection Features: It includes a comprehensive suite of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, safeguarding the device and the system it powers.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 1 MHz, allowing designers to optimize for efficiency or component size.
  • Thermal Performance: Housed in a 14-lead TSSOP package with an exposed pad, the LM20136MH/NOPB offers excellent thermal performance, which is essential for maintaining reliability and longevity.

Applications

The versatility of the LM20136MH/NOPB makes it an ideal choice for a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Server and Storage Systems
  • Industrial and Automotive Electronics
  • Point-of-Load Conversions

Conclusion

Overall, the LM20136MH/NOPB from Texas Instruments stands out as a robust and reliable power management solution. Its combination of efficiency, flexibility, and protective features makes it a smart choice for engineers looking to enhance the performance and safety of their electronic systems. Whether for high-density applications or those requiring precise voltage regulation, the LM20136MH/NOPB is a component that delivers consistently excellent results.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess