EN
  • EN
  • DE

LM20143MHE/NOPB

Part No LM20143MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 3A
Frequency - Switching 500kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 071031-LM20143MHE/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM20143
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian LM20143MHE/NOPB CAD Model

Description

The LM20143MHE/NOPB is a state-of-the-art power management integrated circuit (IC) developed and manufactured by Texas Instruments, a globally renowned company in the field of semiconductor technology.

  • Type: 2A, high-efficiency, synchronous step-down DC-DC converter
  • Input Voltage Range: from 2.95V to 5.5V
  • Efficiency: conversion efficiency of up to 95%
  • Switching Frequency: adjustable, ranging from 200kHz to 2MHz
  • Integration: high-side and low-side power MOSFET
  • Output Voltage: adjustable output voltage
  • Protection: cycle-by-cycle current limit, thermal shutdown, and input undervoltage lockout
  • Package: thermally enhanced 16-pin WQFN package

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess