EN
  • EN
  • DE
  • IT

LM20143QMHX/NOPB

Part No LM20143QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, PowerWise®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.68V
Current - Output 3A
Frequency - Switching 500kHz ~ 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM20143
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923073-LM20143QMHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20143QMHX/NOPB CAD Model

Description

Product Overview: LM20143QMHX/NOPB

The LM20143QMHX/NOPB is a high-performance, adjustable frequency, synchronous buck regulator from Texas Instruments. This advanced power solution is designed to provide exceptional efficiency, accuracy, and flexibility for a wide range of applications. With its robust feature set, the LM20143QMHX/NOPB is an ideal choice for powering complex systems that require a stable and reliable power supply.

This regulator operates over an input voltage range of 2.95V to 5.5V, making it suitable for use in systems powered by 3.3V or 5V rails. It is capable of delivering up to 3A of continuous output current with outstanding load and line regulation. The LM20143QMHX/NOPB features an adjustable switching frequency from 300 kHz to 1 MHz, allowing designers to optimize the performance for their specific application, whether it's prioritizing efficiency or minimizing the size of external components.

The device integrates a pair of low RDS(on) MOSFETs, which contribute to its high efficiency, especially at high switching frequencies. Furthermore, the LM20143QMHX/NOPB offers a precision reference voltage of 0.8V with an accuracy of ±1% over the full temperature range, ensuring a consistent and accurate output voltage under varying conditions.

Additional features of the LM20143QMHX/NOPB include programmable soft start, pre-bias startup, overvoltage protection, and thermal shutdown. It also supports external synchronization, enabling multiple devices to operate in phase, thus reducing noise and ripple in sensitive applications. The regulator is available in a power-enhanced 16-pin LLP package, which provides excellent thermal performance and a compact footprint.

With its comprehensive protection features and high degree of configurability, the LM20143QMHX/NOPB is a versatile power solution that meets the rigorous demands of applications such as telecommunications, networking equipment, servers, and industrial systems. Texas Instruments' commitment to quality ensures that the LM20143QMHX/NOPB delivers reliable performance for the most critical applications.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0735 $52.2495
40+ $2.5218 $100.8720
62+ $2.4430 $151.4660
85+ $2.3642 $200.9570
110+ $2.2854 $251.3940
147+ $2.0490 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess