EN
  • EN
  • DE

LM20144QMHE/NOPB

Part No LM20144QMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16-TSSOP / Conv DC-DC 2.95V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 4A Automotive 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, PowerWise
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 4.68V
Output Current 4A
Frequency - Switching 500kHz ~ 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 778662-LM20144QMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM20144
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM20144QMHE/NOPB CAD Model

Description

Product Overview: LM20144QMHE/NOPB

The LM20144QMHE/NOPB is a high-performance, synchronous buck regulator from Texas Instruments, designed to deliver exceptional efficiency and accuracy in voltage regulation for a wide variety of applications. This advanced power management integrated circuit (PMIC) is engineered to cater to the needs of systems requiring low output voltage and high output current, making it an ideal choice for computing, networking, and telecommunication systems.

Key Features

  • Output Voltage Range: The LM20144QMHE/NOPB is capable of providing an adjustable output voltage range from 0.6V to 5.5V, which allows for versatile applications across different voltage requirements.
  • High Efficiency: With an integrated synchronous buck regulator topology, this device achieves high efficiency at various load conditions, thereby reducing power loss and improving system performance.
  • Load Current: It supports a continuous load current up to 4A, making it suitable for high-power applications.
  • Operating Frequency: The switching frequency is programmable from 300kHz to 1MHz, allowing designers to optimize the performance between efficiency and component size.
  • Thermal Performance: The enhanced thermal performance of the LM20144QMHE/NOPB ensures reliable operation even under high load conditions.
  • Protection Features: It includes a comprehensive set of protection features such as over-temperature protection, under-voltage lockout, and short-circuit protection, enhancing the overall system reliability.

Applications

The versatility of the LM20144QMHE/NOPB makes it suitable for a broad range of applications, including:

  • Point-of-Load (POL) conversions
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Graphics and embedded processors
  • FPGAs and ASIC power supplies

Quality and Reliability

As with all Texas Instruments products, the LM20144QMHE/NOPB is manufactured to the highest quality standards, ensuring reliable performance in demanding environments. The device is offered in a thermally enhanced 20-pin TSSOP (PWP) package, which is RoHS compliant and designed for improved power dissipation and space-saving on the PCB.

For engineers and designers looking for a robust and efficient voltage regulation solution, the LM20144QMHE/NOPB by Texas Instruments stands out as a top choice, providing the perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0964 $53.2532
30+ $3.3611 $100.8330
47+ $3.2561 $153.0367
64+ $3.1510 $201.6640
83+ $3.0460 $252.8180
110+ $2.7309 $300.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess