EN
  • EN
  • DE

AP7312-1233FM-7

Part No AP7312-1233FM-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V/3.3V 6DFN2018 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA U-DFN2018-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V, 3.3V
Voltage Dropout (Max) 0.3V @ 150mA, 0.2V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 80 µA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-UFDFN Exposed Pad
Supplier Device Package U-DFN2018-6
Base Product Number AP7312
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP7312-1233FM-7DIDKR,AP7312-1233FM-7DITR,AP73121233FM7,AP7312-1233FM-7DICT
Standard Package 3,000
Win Source Part Number 1320218-AP7312-1233FM-7
Ultra Librarian 3D Model Ultra Librarian AP7312-1233FM-7 CAD Model

Description

Introducing the AP7312-1233FM-7 Voltage Regulator from Diodes Incorporated

The AP7312-1233FM-7 is a highly efficient, fixed output voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact, low dropout regulator is an ideal choice for a wide range of applications where space is at a premium and power efficiency is a necessity.

With an output voltage of 3.3V, the AP7312-1233FM-7 provides a stable and reliable power source for sensitive electronics. The device is capable of delivering up to 150mA of output current, which makes it suitable for low-power operations. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.

The regulator features a thermal shutdown mechanism that protects the device and the system from overheating. It also includes current limit protection to safeguard against excessive input currents that could potentially damage the circuit. These built-in safety features make the AP7312-1233FM-7 a robust choice for critical applications.

One of the standout features of this voltage regulator is its low quiescent current, which is particularly beneficial for battery-powered devices. By consuming minimal power when in idle mode, it extends battery life, making it an excellent choice for portable electronics, such as wearables, medical devices, and IoT sensors.

The AP7312-1233FM-7 is packaged in a SOT-25, which is known for its small footprint. This package allows for high-density board layouts and is easy to handle in automated manufacturing processes. The device is also characterized by its wide operating temperature range, from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Whether you are designing a power management system for consumer electronics, telecommunications, or industrial control units, the AP7312-1233FM-7 from Diodes Incorporated offers a perfect blend of performance, efficiency, and reliability. Its advanced features and robust design make it an essential component for any power-sensitive application.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. The AP7312-1233FM-7 is available for order, ensuring that your design can benefit from the latest advancements in voltage regulation technology.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3412 $51.1800
360+ $0.2800 $100.8000
555+ $0.2712 $150.5160
765+ $0.2625 $200.8125
990+ $0.2537 $251.1630
1,320+ $0.2275 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,048 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess