EN
  • EN
  • DE

LM20145MH/NOPB

Part No LM20145MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series PowerWise®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name LM20145
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM20145MH/NOPB, 296-LM20145MH/NOPB, LM20145MHNOPB, LM20145MH-ND, LM20145MH/NOPB-ND, LM20145MH, -LM20145MH/NOPB-ND
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923074-LM20145MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20145MH/NOPB CAD Model

Description

The LM20145MH/NOPB is a high-performance, feature-rich, adjustable frequency synchronous buck regulator from Texas Instruments. This advanced power solution is designed to meet the stringent power requirements of modern applications, offering both high efficiency and fast transient response. The device is capable of delivering up to 5 A of continuous output current with an input voltage range of 2.95 V to 5.5 V, making it suitable for a wide array of uses, including point-of-load applications, embedded computing, and network infrastructure.

Key Features

  • Output Current: Capable of delivering up to 5 A of continuous output current.
  • Input Voltage Range: Wide input voltage range from 2.95 V to 5.5 V, accommodating various power sources.
  • Adjustable Frequency: Offers an adjustable switching frequency from 300 kHz to 1 MHz, allowing for flexibility in design optimization.
  • High Efficiency: Integrated synchronous buck regulator topology ensures high efficiency over a wide load range.
  • Protection Features: Includes over-temperature, over-current, and under-voltage lockout protections for enhanced reliability and safety.
  • Thermal Performance: Enhanced thermal performance with a PowerPAD™ thermally enhanced package, ensuring stable operation under high load conditions.
  • RoHS Compliant: The LM20145MH/NOPB is compliant with RoHS standards, minimizing the environmental impact.

Applications

The versatility of the LM20145MH/NOPB makes it an ideal choice for a wide range of applications, including:

  • Point-of-Load applications
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Embedded computing systems
  • FPGA, DSP, and ASIC power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM20145MH/NOPB is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term reliability and performance. The device is also offered in a lead-free, thermally enhanced 20-pin TSSOP package, providing a compact and robust solution for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2792 $50.1424
47+ $2.1350 $100.3450
73+ $2.0629 $150.5917
105+ $1.9186 $201.4530
136+ $1.8465 $251.1240
170+ $1.7744 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess