EN
  • EN
  • DE
  • IT

LM20154MHE/NOPB

Part No LM20154MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052765-LM20154MHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20154MHE/NOPB CAD Model

Description

Product Overview: LM20154MHE/NOPB

The LM20154MHE/NOPB is a high-performance, adjustable frequency synchronous buck regulator from Texas Instruments. It is designed to deliver up to 4A of continuous output current with excellent efficiency, suitable for a wide range of applications in modern electronic systems.

This regulator incorporates a comprehensive set of features that enable it to provide stable and efficient power conversion. It operates over an input voltage range from 2.95V to 5.5V, making it compatible with a variety of supply voltages. The output voltage can be programmed from 0.8V to 85% of the input voltage, allowing for flexibility in different design requirements.

The LM20154MHE/NOPB employs an advanced control technique that provides fast transient response and excellent loop stability. It also features internal soft-start to reduce inrush current, which can be beneficial in preventing system voltage disturbances during power-up. Additionally, the regulator has built-in thermal shutdown, overvoltage protection, and under voltage lockout, ensuring safe operation under abnormal conditions.

One of the key advantages of this device is its high efficiency, which is achieved through the use of low RDS(on) internal switches. The high switching frequency, adjustable up to 1MHz, allows for the use of small external components, resulting in a compact power supply solution. Moreover, the LM20154MHE/NOPB supports both continuous and discontinuous modes of operation, which helps to maintain high efficiency across a wide range of loads.

The LM20154MHE/NOPB comes in a thermally enhanced 14-pin TSSOP (PWP) EP package, which aids in heat dissipation and ensures reliable performance even at higher ambient temperatures. This makes it an excellent choice for space-constrained applications that require efficient thermal management.

With its robust design and versatile features, the LM20154MHE/NOPB from Texas Instruments is an ideal power management solution for a wide array of applications, including telecommunications, networking equipment, servers, and industrial systems.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess