EN
  • EN
  • DE
  • IT

AD7895ANZ-3

Part No AD7895ANZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8DIP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 192k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number AD7895
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7895ANZ-3,2156-AD7895ANZ-3
Standard Package 50
Win Source Part Number 1321179-AD7895ANZ-3
Ultra Librarian 3D Model Ultra Librarian AD7895ANZ-3 CAD Model

Description

Product Overview: AD7895ANZ-3 from Analog Devices Inc.

The AD7895ANZ-3 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Resolution: Boasting a 12-bit resolution, the AD7895ANZ-3 provides precise digital outputs, ensuring that fine details in the analog signal are captured with high fidelity.
  • Throughput Rate: With a fast throughput rate of 3.5 MSPS (million samples per second), this ADC is capable of handling high-speed applications, allowing for real-time data processing.
  • Single Supply Operation: Operating on a single 5V power supply, the AD7895ANZ-3 simplifies power management in system designs, reducing complexity and the need for multiple voltage rails.
  • Input Voltage Range: The input voltage range of ±10 V offers flexibility in interfacing with various sensors and signal sources without the need for additional signal conditioning.
  • Interface: It features a user-friendly, high-speed serial interface that can easily connect to microprocessors and DSPs, facilitating simple integration into digital systems.
  • Package: Housed in a compact 8-lead PDIP package, the AD7895ANZ-3 is designed for space-constrained applications without compromising on performance.

Applications

The AD7895ANZ-3 is versatile and can be employed in a variety of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Laboratory Equipment
  • Industrial Automation

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7895ANZ-3 is built to meet the highest industry standards, ensuring dependable performance in critical applications. With its robust design and tested durability, this ADC is a reliable choice for engineers and designers looking to enhance their systems with accurate data conversion.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess