Product Overview: LM21212MH-2/NOPB
The LM21212MH-2/NOPB is a high-performance, easy-to-use, synchronous buck regulator from Texas Instruments. Designed to deliver up to 12A of continuous output current with an input voltage range of 2.95V to 5.5V, this power management integrated circuit (PMIC) is an excellent choice for a wide range of applications, including telecommunications, networking, and industrial systems.
Key Features
- Output Current: Capable of delivering 12A of continuous current, making it suitable for high-power applications.
- Input Voltage Range: Operates with an input voltage from 2.95V to 5.5V, allowing for flexibility in various system designs.
- Efficiency: High-efficiency synchronous buck operation improves power conservation and thermal performance.
- Adjustable Output Voltage: The output voltage can be precisely adjusted to as low as 0.8V, ensuring compatibility with modern low-voltage digital ICs.
- Thermal Protection: Integrated thermal shutdown and over-temperature protection safeguard the device against excessive heat and operation beyond its temperature specifications.
- Protection Features: Offers under-voltage lockout, over-current protection, and short-circuit protection for enhanced reliability and safety.
- Package: Housed in a thermally enhanced 20-pin TSSOP (Exposed Pad) package, which aids in heat dissipation and space-saving on PCBs.
Applications
The LM21212MH-2/NOPB is versatile and can be used in a variety of applications, including:
- Point-of-Load (POL) conversions
- Networking equipment such as routers and switches
- Telecommunications infrastructure
- Industrial and factory automation systems
- FPGA, DSP, and ASIC power supplies
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The LM21212MH-2/NOPB is no exception and is designed to meet the stringent requirements of industrial and commercial applications. With its advanced protection features and robust thermal management, this regulator ensures a reliable power solution for your critical electronic systems.