EN
  • EN
  • DE

LM21212MHE-1/NOPB

Part No LM21212MHE-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-HTSSOP
Family Name LM21212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40153-1-ND, 296-LM21212MHE-1/NOPBCT, 296-LM21212MHE-1/NOPBDKR, 296-40153-1, 296-40153-2, 296-LM21212MHE-1/NOPBTR, 296-40153-1-ND, 296-40153-6-ND, LM21212MHE-1/NOPB-ND, -LM21212MHE-1-NDR, 296-40153-2-ND, 296-40153-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923078-LM21212MHE-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM21212MHE-1/NOPB CAD Model

Description

Product Overview: LM21212MHE-1/NOPB

The LM21212MHE-1/NOPB is a high-performance, easy-to-use power converter from Texas Instruments, designed to meet the needs of a wide range of applications. This integrated circuit is a part of the LM21212 series and is notable for its robustness and efficiency, making it an ideal choice for power supply solutions.

Key Features

  • High Efficiency: The device is capable of converting a higher voltage input to a lower voltage output with minimal power loss, ensuring efficient power management in your system.
  • Wide Input Range: With an input voltage range from 2.95V to 5.5V, the LM21212MHE-1/NOPB can accommodate a variety of power sources, making it versatile for different design requirements.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 3.6V, allowing for a high level of customization based on the specific needs of the application.
  • High Output Current: The device supports an output current up to 12A, suitable for applications that require a substantial amount of power.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the design and reduces external component count, which can help in minimizing the overall solution size.
  • Thermal Protection: It features built-in thermal shutdown and over-temperature protection, safeguarding the device and the system from potential damage due to overheating.
  • Stability: The LM21212MHE-1/NOPB is designed for stable operation with ceramic output capacitors, ensuring reliable performance across different conditions.

Applications

This power converter is ideal for a wide range of applications, including but not limited to telecommunications, networking, industrial, and automotive systems. Its high efficiency and thermal management features make it particularly well-suited for compact and high-performance designs where space and thermal constraints are critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM21212MHE-1/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1935 $55.7415
20+ $5.0818 $101.6360
31+ $4.9230 $152.6130
42+ $4.7642 $200.0964
55+ $4.6054 $253.2970
73+ $4.1290 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess